multicomp PRO Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA3300

Description
RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5931
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5931
RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1641
Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1641
RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 1.5W, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5931
Product Name Res, Thick Film, 330R, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details