multicomp PRO Res, 2K7, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro MCPWR12FTEA2701

Description
RES, 2K7, 1%, 1.5W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 2K7, 1%, 1.5W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro - 43T5918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
43T5918
Res, 2K7, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro 43T5918
RES, 2K7, 1%, 1.5W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 2K7, 1%, 1.5W, 2512, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5918
Product Name Res, 2K7, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details