multicomp PRO Res, Thick Film, 220K, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA2203

Description
RES, THICK FILM, 220K, 1%, 1.5W, 2512; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 220K, 1%, 1.5W, 2512; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 220K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5912
Res, Thick Film, 220K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5912
RES, THICK FILM, 220K, 1%, 1.5W, 2512; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 220K, 1%, 1.5W, 2512; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 220K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1637
Res, 220K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1637
RES, 220K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5912 12AC1637
Product Name Res, Thick Film, 220K, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 220K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details