multicomp PRO Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA2004

Description
RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1636 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1636
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1636
RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5908 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5908
Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5908
RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 2M, 1%, 1.5W, 2512; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1636
Product Name Res, Thick Film, 2M, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details