multicomp PRO Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA1503

Description
RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1635
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1635
RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5892
Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5892
RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 150K, 1%, 1.5W, 2512; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1635
Product Name Res, Thick Film, 150K, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details