multicomp PRO Res, Thick Film, 150R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA1500

Description
RES, THICK FILM, 150R, 1%, 1.5W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 150R, 1%, 1.5W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T6015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T6015
Res, Thick Film, 150R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T6015
RES, THICK FILM, 150R, 1%, 1.5W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 1.5W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 150R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1634
Res, 150R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1634
RES, 150R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:150ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T6015 12AC1634
Product Name Res, Thick Film, 150R, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 150R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details