multicomp PRO Res, Thick Film, 1M, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA1004

Description
RES, THICK FILM, 1M, 1%, 1.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 1M, 1%, 1.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5873
Res, Thick Film, 1M, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5873
RES, THICK FILM, 1M, 1%, 1.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 1.5W, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1633
Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1633
RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1Mohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5873 12AC1633
Product Name Res, Thick Film, 1M, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 1M, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers