multicomp PRO Res, 100R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro MCPWR12FTEA1000

Description
RES, 100R, 1%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 100R, 1%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro - 12AC1629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
12AC1629
Res, 100R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro 12AC1629
RES, 100R, 1%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 100R, 1%, 1.5W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T6011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T6011
Res, Thick Film, 100R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T6011
RES, THICK FILM, 100R, 1%, 1.5W, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 1.5W, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1629
Product Name Res, 100R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details