multicomp PRO Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA0390

Description
RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1627
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1627
RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T6001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T6001
Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T6001
RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 1.5W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1627
Product Name Res, Thick Film, 39R, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers