multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 36 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro MCPWR12FTEA0360

Description
Surface Mount Thick Film Resistor, MCPWR Series, 36 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 36 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 36 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro - 43T6000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 36 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
43T6000
Surface Mount Thick Film Resistor, Mcpwr Series, 36 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro 43T6000
Surface Mount Thick Film Resistor, MCPWR Series, 36 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 36 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T6000
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 36 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details