multicomp PRO Res, Thick Film, 33R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA0330

Description
RES, THICK FILM, 33R, 1%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 33R, 1%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5999
Res, Thick Film, 33R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5999
RES, THICK FILM, 33R, 1%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 33R, 1%, 1.5W, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 33R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1626 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1626
Res, 33R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1626
RES, 33R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5999 12AC1626
Product Name Res, Thick Film, 33R, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 33R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details