multicomp PRO Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA0220

Description
RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 12AC1624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro
12AC1624
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro 12AC1624
RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5995
Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5995
RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 1.5W, 2512; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1624
Product Name Res, Thick Film, 22R, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details