multicomp PRO Res, 18R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTFQ0180

Description
RES, 18R, 1%, 750MW, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 18R, 1%, 750MW, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5841
Res, 18R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5841
RES, 18R, 1%, 750MW, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 18R, 1%, 750MW, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5841
Product Name Res, 18R, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details