multicomp PRO Res, 12R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCPWR10FTFQ0120

Description
RES, 12R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 12R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1623
Res, 12R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1623
RES, 12R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 12 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro - 43T5837 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 12 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
43T5837
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 12 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro 43T5837
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 12 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 12 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1623 43T5837
Product Name Res, 12R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 12 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data