multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 680 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro MCPWR10FTEQ6800

Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 680 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 680 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 680 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro - 43T5815 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 680 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
43T5815
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 680 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro 43T5815
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 680 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 680 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5815
Product Name Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 680 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details