multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 56 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro MCPWR10FTEQ5602

Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 56 kohm, 750 mW, 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 56 kohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 56 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro - 43T5807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 56 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
43T5807
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 56 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro 43T5807
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 56 kohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 56 kohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site
Res, 56K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1621
Res, 56K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1621
RES, 56K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5807 12AC1621
Product Name Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 56 Kohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro Res, 56K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Standards and Certifications RoHS RoHS
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details