multicomp PRO Res, 560R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCPWR10FTEQ5600

Description
RES, 560R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:560ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 560R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:560ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1620
Res, 560R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1620
RES, 560R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:560ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:560ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560R, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5805
Res, Thick Film, 560R, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5805
RES, THICK FILM, 560R, 1%, 0.75W, 2010; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.75W, 2010; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1620 43T5805
Product Name Res, 560R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 560R, 1%, 0.75W, 2010; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 2010; 2010 [5025 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details