multicomp PRO Res, 470K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTEQ4703

Description
RES, 470K, 1%, 750MW, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 470K, 1%, 750MW, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5798
Res, 470K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5798
RES, 470K, 1%, 750MW, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 470K, 1%, 750MW, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5798
Product Name Res, 470K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details