multicomp PRO Res, Thick Film, 39K, 1%, 0.75W, 2010; Resistance Multicomp Pro MCPWR10FTEQ3902

Description
RES, THICK FILM, 39K, 1%, 0.75W, 2010; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 39K, 1%, 0.75W, 2010; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 39K, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5787
Res, Thick Film, 39K, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5787
RES, THICK FILM, 39K, 1%, 0.75W, 2010; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 39K, 1%, 0.75W, 2010; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1617
Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1617
RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5787 12AC1617
Product Name Res, Thick Film, 39K, 1%, 0.75W, 2010; Resistance Multicomp Pro Res, 39K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details