multicomp PRO Res, 27K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro MCPWR10FTEQ2702

Description
RES, 27K, 1%, 750MW, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 27K, 1%, 750MW, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro - 43T5767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
43T5767
Res, 27K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro 43T5767
RES, 27K, 1%, 750MW, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 27K, 1%, 750MW, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5767
Product Name Res, 27K, 1%, 750Mw, 2010, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details