multicomp PRO Res, 240K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCPWR10FTEQ2403

Description
RES, 240K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:240kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Description
RES, 240K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:240kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1616
Res, 240K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1616
RES, 240K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:240kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 240K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:240kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 240K, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5764
Res, Thick Film, 240K, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5764
RES, THICK FILM, 240K, 1%, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1616 43T5764
Product Name Res, 240K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 240K, 1%, 0.75W, 2010; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 2010; 2010 [5025 Metric]
Resistance Range 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details