multicomp PRO Res, Thick Film, 11M, 1%, 0.75W, 2010; Resistance Multicomp Pro MCPWR10FTEQ1105

Description
RES, THICK FILM, 11M, 1%, 0.75W, 2010; Resistance:11Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 11M, 1%, 0.75W, 2010; Resistance:11Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11M, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11M, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5727
Res, Thick Film, 11M, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5727
RES, THICK FILM, 11M, 1%, 0.75W, 2010; Resistance:11Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 11M, 1%, 0.75W, 2010; Resistance:11Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 11M, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11M, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1611
Res, 11M, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1611
RES, 11M, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:11Mohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 11M, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:11Mohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5727 12AC1611
Product Name Res, Thick Film, 11M, 1%, 0.75W, 2010; Resistance Multicomp Pro Res, 11M, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010
Resistance Range 1.10E7 ohms 1.10E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details