RES, THICK FILM, 100K, 1%, 0.75W, 2010; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
RES, 100K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:100kohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 43T5720 | 12AC1609 |
| Product Name | Res, Thick Film, 100K, 1%, 0.75W, 2010; Resistance Multicomp Pro | Res, 100K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | 2010 |
| Resistance Range | 100000 ohms | 100000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |