multicomp PRO Res, 62R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCPWR10FTEQ0620

Description
RES, 62R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:62ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 62R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:62ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 62R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1608
Res, 62R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1608
RES, 62R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:62ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 62R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:62ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 62R, 1%, 0.75W, 2010; Resistance Multicomp Pro - 43T5854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.75W, 2010; Resistance Multicomp Pro
43T5854
Res, Thick Film, 62R, 1%, 0.75W, 2010; Resistance Multicomp Pro 43T5854
RES, THICK FILM, 62R, 1%, 0.75W, 2010; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.75W, 2010; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1608 43T5854
Product Name Res, 62R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 62R, 1%, 0.75W, 2010; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 2010; 2010 [5025 Metric]
Resistance Range 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details