multicomp PRO Res, 51R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro MCPWR10FTEQ0510

Description
RES, 51R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:51ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 51R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:51ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro - 12AC1607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro
12AC1607
Res, 51R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro 12AC1607
RES, 51R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:51ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:51ohm; Product Range:MCPWR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 51 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro - 43T5852 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 51 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
43T5852
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 51 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro 43T5852
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 51 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 51 ohm, 750 mW, 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1607 43T5852
Product Name Res, 51R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 51 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers