multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 33 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro MCPWR10FTEQ0330

Description
Surface Mount Thick Film Resistor, MCPWR Series, 33 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 33 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 33 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro - 43T5847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 33 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
43T5847
Surface Mount Thick Film Resistor, Mcpwr Series, 33 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro 43T5847
Surface Mount Thick Film Resistor, MCPWR Series, 33 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 33 ohm, 750 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5847
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 33 Ohm, 750 Mw, 1%, 400 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details