multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 16 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCPWR06FTFO0160

Description
Surface Mount Thick Film Resistor, MCPWR Series, 16 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 16 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 16 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 43T5688 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 16 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
43T5688
Surface Mount Thick Film Resistor, Mcpwr Series, 16 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 43T5688
Surface Mount Thick Film Resistor, MCPWR Series, 16 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 16 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5688
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 16 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details