multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 24 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCPWR06FTEO2402

Description
Surface Mount Thick Film Resistor, MCPWR Series, 24 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 24 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 24 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 43T5611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 24 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
43T5611
Surface Mount Thick Film Resistor, Mcpwr Series, 24 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 43T5611
Surface Mount Thick Film Resistor, MCPWR Series, 24 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 24 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5611
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 24 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details