multicomp PRO Res, 240R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro MCPWR06FTEO2400

Description
RES, 240R, 1%, 330MW, 1206, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes
Description
RES, 240R, 1%, 330MW, 1206, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro - 43T5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
43T5716
Res, 240R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro 43T5716
RES, 240R, 1%, 330MW, 1206, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

RES, 240R, 1%, 330MW, 1206, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5716
Product Name Res, 240R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details