multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 180 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCPWR06FTEO1803

Description
Surface Mount Thick Film Resistor, MCPWR Series, 180 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 180 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 180 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 43T5598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 180 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
43T5598
Surface Mount Thick Film Resistor, Mcpwr Series, 180 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 43T5598
Surface Mount Thick Film Resistor, MCPWR Series, 180 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 180 kohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5598
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 180 Kohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details