RES, 15M, 1%, 0.333W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:15Mohm; Product Range:MCPWR Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, THICK FILM, 15M, 1%, 0.333W, 1206; Resistance:15Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1602 | 43T5590 |
| Product Name | Res, 15M, 1%, 0.333W, 1206, Thick Film; Resistor Case Style Multicomp Pro | Res, Thick Film, 15M, 1%, 0.333W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 1.50E7 ohms | 1.50E7 ohms |
| Tolerance | 1 +/- % | 1 +/- % |