multicomp PRO Res, 12M, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro MCPWR06FTEO1205

Description
RES, 12M, 1%, 330MW, 1206, THICK FILM; Resistance:12Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 12M, 1%, 330MW, 1206, THICK FILM; Resistance:12Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 12M, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro - 43T5580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12M, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
43T5580
Res, 12M, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro 43T5580
RES, 12M, 1%, 330MW, 1206, THICK FILM; Resistance:12Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 12M, 1%, 330MW, 1206, THICK FILM; Resistance:12Mohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5580
Product Name Res, 12M, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details