multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 27 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro MCPWR06FTEO0270

Description
Surface Mount Thick Film Resistor, MCPWR Series, 27 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 27 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 27 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro - 43T5693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 27 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
43T5693
Surface Mount Thick Film Resistor, Mcpwr Series, 27 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro 43T5693
Surface Mount Thick Film Resistor, MCPWR Series, 27 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 27 ohm, 330 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5693
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 27 Ohm, 330 Mw, 1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details