multicomp PRO Res, 24R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro MCPWR06FTEO0240

Description
RES, 24R, 1%, 330MW, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 24R, 1%, 330MW, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro - 43T5692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
43T5692
Res, 24R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro 43T5692
RES, 24R, 1%, 330MW, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 24R, 1%, 330MW, 1206, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5692
Product Name Res, 24R, 1%, 330Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details