multicomp PRO Res, 91K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCPWR05FTEW9102

Description
RES, 91K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 91K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 12AC1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
12AC1601
Res, 91K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 12AC1601
RES, 91K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 91K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 43T5528 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
43T5528
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 43T5528
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 91 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1601 43T5528
Product Name Res, 91K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 91 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 91000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details