multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCPWR05FTEW4300

Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 430 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 430 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 43T5486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
43T5486
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 43T5486
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 430 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 430 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5486
Product Name Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 430 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details