multicomp PRO Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCPWR05FTEW2201

Description
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Description
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 12AC1600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
12AC1600
Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 12AC1600
RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 43T5454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
43T5454
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 43T5454
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 2.2 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1600 43T5454
Product Name Res, 2K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 2.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details