multicomp PRO Res, Thick Film, 20M, 1%, 0.125W, 0805; Resistance Multicomp Pro MCPWR05FTEW2005

Description
RES, THICK FILM, 20M, 1%, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 20M, 1%, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 20M, 1%, 0.125W, 0805; Resistance Multicomp Pro - 43T5453 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20M, 1%, 0.125W, 0805; Resistance Multicomp Pro
43T5453
Res, Thick Film, 20M, 1%, 0.125W, 0805; Resistance Multicomp Pro 43T5453
RES, THICK FILM, 20M, 1%, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 20M, 1%, 0.125W, 0805; Resistance:20Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 20M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 12AC1599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
12AC1599
Res, 20M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 12AC1599
RES, 20M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5453 12AC1599
Product Name Res, Thick Film, 20M, 1%, 0.125W, 0805; Resistance Multicomp Pro Res, 20M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 2.00E7 ohms 2.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details