multicomp PRO Res, 15M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCPWR05FTEW1505

Description
RES, 15M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 15M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 15M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 12AC1598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
12AC1598
Res, 15M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 12AC1598
RES, 15M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15M, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:15Mohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15M, 1%, 0.125W, 0805; Resistance Multicomp Pro - 43T5438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15M, 1%, 0.125W, 0805; Resistance Multicomp Pro
43T5438
Res, Thick Film, 15M, 1%, 0.125W, 0805; Resistance Multicomp Pro 43T5438
RES, THICK FILM, 15M, 1%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 15M, 1%, 0.125W, 0805; Resistance:15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1598 43T5438
Product Name Res, 15M, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 15M, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 1.50E7 ohms 1.50E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details