multicomp PRO Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro MCPWR05FTEW1003

Description
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro - 12AC1597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro
12AC1597
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro 12AC1597
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCPWR Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Multicomp Pro - 43T5416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Multicomp Pro
43T5416
Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Multicomp Pro 43T5416
RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.125W, 0805; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1597 43T5416
Product Name Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 100K, 1%, 0.125W, 0805; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 100000 ohms 100000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details