multicomp PRO Switch, Tactile, Spst, 50Ma, Smd; Product Range Multicomp Pro MCPTCF-V

Description
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:MCPT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:210gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:MCPT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:210gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 50Ma, Smd; Product Range Multicomp Pro - 26M2082 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd; Product Range Multicomp Pro
26M2082
Switch, Tactile, Spst, 50Ma, Smd; Product Range Multicomp Pro 26M2082
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:MCPT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:210gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:MCPT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:210gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro - 03AH2493 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
03AH2493
Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro 03AH2493
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:-; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 26M2082 03AH2493
Product Name Switch, Tactile, Spst, 50Ma, Smd; Product Range Multicomp Pro Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Multicomp Pro
Terminal Type Surface Mount Technology; Surface Mount Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details