multicomp PRO Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro MCPS3316MT3R3

Description
INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro - 20T0984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro
20T0984
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro 20T0984
INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro - 20T0983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro
20T0983
Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro 20T0983
INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 3.9A, 20%, 70MHz; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0984
Product Name Inductor, 3.3Uh, 3.9A, 20%, 70Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details