multicomp PRO Inductor, 33Uh, 1.4A, 20%, 15Mhz; Inductance Multicomp Pro MCPS3316MT330

Description
INDUCTOR, 33UH, 1.4A, 20%, 15MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33UH, 1.4A, 20%, 15MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Uh, 1.4A, 20%, 15Mhz; Inductance Multicomp Pro - 20T0985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.4A, 20%, 15Mhz; Inductance Multicomp Pro
20T0985
Inductor, 33Uh, 1.4A, 20%, 15Mhz; Inductance Multicomp Pro 20T0985
INDUCTOR, 33UH, 1.4A, 20%, 15MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 1.4A, 20%, 15MHz; Inductance:33µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0985
Product Name Inductor, 33Uh, 1.4A, 20%, 15Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT68-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details