multicomp PRO Inductor, 2.2Uh, 5A, 20%, 80Mhz; Inductance Multicomp Pro MCPS3316MT2R2

Description
INDUCTOR, 2.2UH, 5A, 20%, 80MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 5A, 20%, 80MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 5A, 20%, 80Mhz; Inductance Multicomp Pro - 20T0979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5A, 20%, 80Mhz; Inductance Multicomp Pro
20T0979
Inductor, 2.2Uh, 5A, 20%, 80Mhz; Inductance Multicomp Pro 20T0979
INDUCTOR, 2.2UH, 5A, 20%, 80MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5A, 20%, 80MHz; Inductance:2.2µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0979
Product Name Inductor, 2.2Uh, 5A, 20%, 80Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details