multicomp PRO Inductor, 22Uh, 1.6A, 20%, 19Mhz; Inductance Multicomp Pro MCPS3316MT220

Description
INDUCTOR, 22UH, 1.6A, 20%, 19MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 1.6A, 20%, 19MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 1.6A, 20%, 19Mhz; Inductance Multicomp Pro - 20T0981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.6A, 20%, 19Mhz; Inductance Multicomp Pro
20T0981
Inductor, 22Uh, 1.6A, 20%, 19Mhz; Inductance Multicomp Pro 20T0981
INDUCTOR, 22UH, 1.6A, 20%, 19MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 1.6A, 20%, 19MHz; Inductance:22µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCPS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 20T0981
Product Name Inductor, 22Uh, 1.6A, 20%, 19Mhz; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J243JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details