multicomp PRO Pushbutton Switch, Spst, 0.5A, 250V, Red; Product Range Multicomp Pro MCPS29C-3

Description
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, RED; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, RED; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 0.5A, 250V, Red; Product Range Multicomp Pro - 69AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 0.5A, 250V, Red; Product Range Multicomp Pro
69AC6104
Pushbutton Switch, Spst, 0.5A, 250V, Red; Product Range Multicomp Pro 69AC6104
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, RED; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 0.5A, 250V, RED; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6104
Product Name Pushbutton Switch, Spst, 0.5A, 250V, Red; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-1241.1606.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details