multicomp PRO Pushbutton Switch, Spst, 0.5A, 250V, Blk; Product Range Multicomp Pro MCPS29C-2

Description
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, BLK; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, BLK; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 0.5A, 250V, Blk; Product Range Multicomp Pro - 69AC6103 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 0.5A, 250V, Blk; Product Range Multicomp Pro
69AC6103
Pushbutton Switch, Spst, 0.5A, 250V, Blk; Product Range Multicomp Pro 69AC6103
PUSHBUTTON SWITCH, SPST, 0.5A, 250V, BLK; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 0.5A, 250V, BLK; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6103
Product Name Pushbutton Switch, Spst, 0.5A, 250V, Blk; Product Range Multicomp Pro
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4052AB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928748 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details