multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro MCPS25B-5

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro - 69AC6101 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro
69AC6101
Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro 69AC6101
PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):- RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, YEL; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Yellow; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6101
Product Name Pushbutton Switch, Spst, 1A, 250V, Yel; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 52M8858 - Newark, An Avnet Company
Specs
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details