multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro MCPS25B-2

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro - 69AC6099 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
69AC6099
Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro 69AC6099
PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, BLACK; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:(On)-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black; Panel Cutout (H x W):-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6099
Product Name Pushbutton Switch, Spst, 1A, 250V, Black; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 933808 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details