multicomp PRO Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro MCPS25A-6

Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:125VRoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:125VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro - 69AC6098 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
69AC6098
Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro 69AC6098
PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:125VRoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 1A, 250V, GREEN; Product Range:-; Panel Cutout Diameter:12mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 69AC6098
Product Name Pushbutton Switch, Spst, 1A, 250V, Green; Product Range Multicomp Pro
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Sealing Boots - C700179 - OTTO Controls
Specs
Features Weather resistant or waterproof
View Details
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BB-FA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers